Body Features
Configuration Features
Contact Features
Dimensions
Electrical Characteristics
Housing Features
Mechanical Attachment
Product Type Features
Termination Features
SWITCH TOGGLE DPDT 5A 120V
Toggle Switch DPDT Panel Mount
TOGGLE SW, DPDT, 5A, 120VAC, THT ROHS COMPLIANT: YES
TE Connectivity | Shenzhen Shengyu Electronics Technology Limited | DigiKey | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
Product Number | 2-1825138-5 | 2-1825138-5 | 450-2387-ND | 74AJ8718 |
Product Name | Toggle Switches | Switches - Toggle Switches | Toggle Switches | Toggle Sw, Dpdt, 5A, 120Vac, Tht Rohs Compliant Alcoswitch Te Connectivity |
Switch Type | Toggle | Toggle | Toggle | Toggle |
Switch Function | Maintained | Maintained | ||
Momentary Contact Switch Function | On On | On-On | ||
Terminal Type | Printed Circuit | PC Pin | Straight PC Pins | |
Standards / Compliances | RoHS | RoHS |