Body Features Actuator Finish : Nickel Bushing Style : Unthreaded Bushing Thread Size : 1/4-40 Product Orientation : Right Angle
Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Operating Function : On On
Contact Features Contact Base Material : Copper Switch Contact Plating Material : Silver
Dimensions Bushing Length (INCH) : .28 Toggle Length : 16.28 MM [.641 INCH ]
Electrical Characteristics Contact Resistance (MOHM) : 10 Dielectric Withstanding Voltage (Max) (VAC) : 1000 Insulation Resistance (MEGO) : 1000 Operating Voltage (VAC) : 125 Operating Voltage (VDC) : 28
Housing Features Process Sealed : No
Industry Standards UL Flammability Rating : UL 94V-1
Product Type Features Sealed Device : Yes Toggle Style : Locking
Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder
Body Features
- Actuator Finish : Nickel
- Bushing Style : Unthreaded
- Bushing Thread Size : 1/4-40
- Product Orientation : Right Angle
Configuration Features
- Configuration (Pole-Throw) : Single Pole - Double Throw
- Operating Function : On On
Contact Features
- Contact Base Material : Copper
- Switch Contact Plating Material : Silver
Dimensions
- Bushing Length (INCH) : .28
- Toggle Length : 16.28 MM [.641 INCH ]
Electrical Characteristics
- Contact Resistance (MOHM) : 10
- Dielectric Withstanding Voltage (Max) (VAC) : 1000
- Insulation Resistance (MEGO) : 1000
- Operating Voltage (VAC) : 125
- Operating Voltage (VDC) : 28
Housing Features
Industry Standards
- UL Flammability Rating : UL 94V-1
Product Type Features
- Sealed Device : Yes
- Toggle Style : Locking
Termination Features
- Termination Method to Printed Circuit Board : Through Hole - Solder