Body Features Bushing Style : Threaded Bushing Thread Size : M12 x .75 Product Orientation : Horizontal
Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Operating Function : On On (On)
Contact Features Contact Base Material : Copper Switch Contact Plating Material : Silver Tin Oxide
Electrical Characteristics Operating Voltage (VAC) : 115 Operating Voltage (VDC) : 28
Housing Features Process Sealed : Yes
Mechanical Attachment Product Mount Type : Panel
Product Type Features Sealed Device : Yes Switch Type : Toggle Toggle Style : Lever
Body Features
- Bushing Style : Threaded
- Bushing Thread Size : M12 x .75
- Product Orientation : Horizontal
Configuration Features
- Configuration (Pole-Throw) : Double Pole - Double Throw
- Operating Function : On On (On)
Contact Features
- Contact Base Material : Copper
- Switch Contact Plating Material : Silver Tin Oxide
Electrical Characteristics
- Operating Voltage (VAC) : 115
- Operating Voltage (VDC) : 28
Housing Features
Mechanical Attachment
- Product Mount Type : Panel
Product Type Features
- Sealed Device : Yes
- Switch Type : Toggle
- Toggle Style : Lever