Selecta Products Double Throw AC Switch 1225-GRY

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double Throw AC Switch - 1225-GRY - Selecta Products
Tehachapi, CA, USA
Double Throw AC Switch
1225-GRY
Double Throw AC Switch 1225-GRY
" 3-POSITION 2-CIRCUIT TYPE 1.5 INCH W X 1.469 INCH D X 3.281 INCH H SIZE GRAY COLOR SPDT CONTACT CONFIGURATION MAINTAINED OPERATION TYPE TOGGLE HANDLE TYPE UL, CSA APPROVAL SMALL MACHINE TOOL, PUMP, FAN, AIR CONDITIONING EQUIPMENT APPLICATION 120/277 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING 1 HP AT 120 VAC, 2 HP AT 240 VAC POWER RATING SIDE WIRING NO WALL PLATE INCLUDED APPLICABLE STANDARD NEMA WD-1/WD-6 "

"

  • 3-POSITION 2-CIRCUIT TYPE
  • 1.5 INCH W X 1.469 INCH D X 3.281 INCH H SIZE
  • GRAY COLOR
  • SPDT CONTACT CONFIGURATION
  • MAINTAINED OPERATION TYPE
  • TOGGLE HANDLE TYPE
  • UL, CSA APPROVAL
  • SMALL MACHINE TOOL, PUMP, FAN, AIR CONDITIONING EQUIPMENT APPLICATION
  • 120/277 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • 1 HP AT 120 VAC, 2 HP AT 240 VAC POWER RATING
  • SIDE WIRING
  • NO WALL PLATE INCLUDED
  • APPLICABLE STANDARD NEMA WD-1/WD-6

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Toggle Switches
Product Number 1225-GRY
Product Name Double Throw AC Switch
Switch Type Toggle
Switch Function Maintained
Pole & Throw Specifications Single Pole, Double Throw
Standards / Compliances CSA Certified; UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - K1002916 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On Off On
View Details
Trigger Switch -  - Kelco Industries
Kelco Industries
Specs
Switch Type Toggle
View Details
25A Standard Heavy Duty Toggle Switches - 5584-BX - Littelfuse, Inc.
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle; Standard Toggle
Pole & Throw Specifications Single Pole, Double Throw
View Details
Switch, toggle - K122A298A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
View Details