Introducing the 600H Series of Toggle Switch from Apem. These are industrial Toggle Switches with high amperage and available with a metal or insulated lever.
⢠Construction : Terminal and contact support are manufactured from a single piece of metal. The contacts are resistance-welded to the terminal for increased mechanical strength. ⢠Rating : These switches are suitable for motor loads and power applications up to 15A 250VAC or 10A 400VAC. ⢠Metal or insulated lever. ⢠UL, CSA and NF-VDE (EN 61058-1) approved
Contact Configuration = DPDT
Switch Operation = On-On
Contact Current Rating = 10 (NF-VDE) A, 15 (CSA) A, 15 (UL) A
Mounting Type = Panel Mount
Terminal Type = Screw
Illuminated = No
Panel Cut Out Diameter = 12.2 (Dia.)mm
Actuator Length = 17.5mm
Actuator Material = Brass
Voltage Rating = 250 (CSA) V ac, 250 (UL) V ac, 400 (NF-VDE) V ac
RS Components, Ltd. | |
---|---|
Product Category | Toggle Switches |
Product Number | 1366463 |
Switch Type | Toggle |
Switch Function | Maintained |
Momentary Contact Switch Function | On-On |
Pole & Throw Specifications | Double Pole, Double Throw |