Body Features Bushing Style : Threaded Bushing Thread Size : 10-48 Toggle Switch Seal Type : Terminal Seal (Epoxy)
Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Operating Function : On Off On
Contact Features Contact Base Material : Gold Switch Contact Plating Material : Silver Toggle Switch Contact Current Rating (AMP) : 3
Dimensions Toggle Length : 9.4 MM [.37 INCH ]
Electrical Characteristics Dielectric Strength (VAC) : 1000 Insulation Resistance (MEGO) : 1000 Toggle Switch Voltage Rating (VAC) : 125 Toggle Switch Voltage Rating (VDC) : 28
Housing Features Process Sealed : No
Industry Standards UL Flammability Rating : UL 94V-0 UL Rating : Qualified
Mechanical Attachment Toggle Switch Mounting Type : Panel
Other Comment : Wire lug terminals accept two No. 20 AWG wires.
Product Type Features Product Type : Switch Sealed Device : Yes Toggle Actuation : Vertical Toggle Style : Baton Long Toggle Switch Type : Toggle
Termination Features Termination Type : Vertical, Wire Lugs
Body Features
- Bushing Style : Threaded
- Bushing Thread Size : 10-48
- Toggle Switch Seal Type : Terminal Seal (Epoxy)
Configuration Features
- Configuration (Pole-Throw) : Double Pole - Double Throw
- Operating Function : On Off On
Contact Features
- Contact Base Material : Gold
- Switch Contact Plating Material : Silver
- Toggle Switch Contact Current Rating (AMP) : 3
Dimensions
- Toggle Length : 9.4 MM [.37 INCH ]
Electrical Characteristics
- Dielectric Strength (VAC) : 1000
- Insulation Resistance (MEGO) : 1000
- Toggle Switch Voltage Rating (VAC) : 125
- Toggle Switch Voltage Rating (VDC) : 28
Housing Features
Industry Standards
- UL Flammability Rating : UL 94V-0
- UL Rating : Qualified
Mechanical Attachment
- Toggle Switch Mounting Type : Panel
Other
- Comment : Wire lug terminals accept two No. 20 AWG wires.
Product Type Features
- Product Type : Switch
- Sealed Device : Yes
- Toggle Actuation : Vertical
- Toggle Style : Baton Long
- Toggle Switch Type : Toggle
Termination Features
- Termination Type : Vertical, Wire Lugs