Commercial 3way Switch, Side Wire, 15amp 120/277volt, White.
FEATURES
One-piece brass alloy contact arm for reliable electrical performance.
One-piece steel strap with integral ground is plated for corrosion resistance.
High strength thermoplastic polycarbonate toggle resists breaking and chipping under heavy abuse.
Heavy-duty toggle bumpers for smooth and quiet operation.
Back body made of glass-reinforced nylon. Locking support provides resistance to face and back body separation.
Available with side wire or external screw-pressure-plate back and side wire models capable of accepting #14 - #10 AWG copper or copper-clad wire.
Cam designed for fast make with positive break action to minimize arcing and prolong switch life.
Oversized silver alloy contacts for longer dependable switch life.
Tri-drive terminal and mounting screws.
Commercial 3way Switch, Side Wire, 15amp 120/277volt, White.
FEATURES
- One-piece brass alloy contact arm for reliable electrical performance.
- One-piece steel strap with integral ground is plated for corrosion resistance.
- High strength thermoplastic polycarbonate toggle resists breaking and chipping under heavy abuse.
- Heavy-duty toggle bumpers for smooth and quiet operation.
- Back body made of glass-reinforced nylon. Locking support provides resistance to face and back body separation.
- Available with side wire or external screw-pressure-plate back and side wire models capable of accepting #14 - #10 AWG copper or copper-clad wire.
- Cam designed for fast make with positive break action to minimize arcing and prolong switch life.
- Oversized silver alloy contacts for longer dependable switch life.
- Tri-drive terminal and mounting screws.