Alps SSSF series of slide switches are a large size general purpose product, and is offered with both vertical & horizontal actuators. The SSSF series can be simply mounted via a snap-in method, making installation quick and keeping maintainence downtime at a low.
Features and Benefits. 2 mm travel slide switch. Offered with both 6 & 9 mm actuator lengths. 10,000 cycle mean time before failure (MTBF).
Contact Configuration = DP3T
Mounting Type = Through Hole
Switch Operation = Maintained
Contact Current Rating = 100 mA
Actuator Type = Slide
Length = 16.5mm
Width = 16mm
Depth = 8.5mm
Dimensions = 16.5 x 16 x 8.5mm
Contact Resistance = 25 (Initial) mOhms, 65 (After Lifetime) mOhms
Slide Switches 0.1 Amps at 30 Volts Through Hole
RS Components, Ltd. | VAST STOCK CO., LIMITED | |
---|---|---|
Product Category | Slide Switches | Slide Switches |
Product Number | 1238910 | SSSF125800 |
Product Name | Slide Switches | |
Momentary Switch Function | Other Momentary Contact; Maintained |