SWITCH SLIDE DPDT 4A 125V
Slide Switches DPDT 4A 125V Flush On-Off-On
Top & side actuation versions. Sealed terminals to prevent ingress of flux during soldering. Electrical life: 10000 cycles. Glass filled Polyamide actuator and PBT high temperature thermoplastic case
Contact Configuration = DPDT
Mounting Type = PCB
Switch Operation = On-Off-On
Contact Current Rating = 1 A @ 30 V dc
Terminal Type = Through Hole
Actuator Type = Slide
Contact Resistance = 10mOhms
CAD Drawing = 3D CAD Model
Mechanical Life = 20000Operations
Contact Material = Silver
Delivery on production packaging - Box. This product is non-returnable.
Top & side actuation versions. Sealed terminals to prevent ingress of flux during soldering. Electrical life: 10000 cycles. Glass filled Polyamide actuator and PBT high temperature thermoplastic case
Contact Configuration = DPDT
Mounting Type = PCB
Switch Operation = On-Off-On
Contact Current Rating = 1 A @ 30 V dc
Terminal Type = Through Hole
Actuator Type = Slide
Contact Resistance = 10mOhms
CAD Drawing = 3D CAD Model
Mechanical Life = 20000Operations
Contact Material = Silver
SWITCH, SLIDE, DPDT, 4A, 250V, THD; Contact Configuration:DPDT; Switch Operation:On-Off-On;
Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
Product Number | 25149NAB | 25149NAB | 6926273P | 96C6565 |
Product Name | Switches - Slide Switches | Slide Switches | Switch, Slide, Dpdt, 4A, 250V, Thd; Contact Configuration Apem | |
Actuator Type | Flush Handle | |||
Operating Temp | -40 to 185 F (-40 to 85 C) | |||
Momentary Switch Function | Other Momentary Contact; On-Off-On | |||
Pole & Throw Specifications | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | |
Current Rating | 4 amps | 1 amps | 4 amps |