Suitable for wave soldering at 260ºC for 5 seconds. Black nylon actuator, DAP case and stainless steel housing. Typical applications include PCB or front panel control for hand held products, instrumentation, white goods, medical, IT and telecomms equipment
Contact Configuration = SPDT
Mounting Type = PCB
Switch Operation = On-On
Contact Current Rating = 5 A @ 28 V dc
Terminal Type = Through Hole
Actuator Type = Side
Length = 12.7mm
Width = 6.6mm
Depth = 6.87mm
Dimensions = 12.7 x 6.6 x 6.87mm
RS Components, Ltd. | |
---|---|
Product Category | Slide Switches |
Product Number | 7347296 |
Terminal Type | Through Hole |