C&K Series 1000 miniature slide switches have epoxy sealed terminals which makes them suitable for bottom wash cleaning. They are designed for use in a wide variety of applications including test and measurement equipment, telecommunications and computer peripherals.
Operating temperature range: -30 to +65°C. No of operations, 40000. Nylon actuator and Diallyl Phthalate (UL 94V-0) case
Contact Configuration = SPDT
Mounting Type = Panel Mount
Switch Operation = On-On
Contact Current Rating = 6 A@ 120 V ac, 6 A@ 28 V dc
Terminal Type = Solder
Actuator Type = Slide
Contact Resistance = 10mOhms
Minimum Operating Temperature = -30°C
Maximum Operating Temperature = +65°C
Operating Temperature Range = -30 - +65°C
RS Components, Ltd. | |
---|---|
Product Category | Slide Switches |
Product Number | 1617328 |
Terminal Type | Solder Terminals |
Operating Temp | -22 to 149 F (-30 to 65 C) |
Maintained Switch Function | ON / ON (Low / High) |
Pole & Throw Specifications | Single Pole, Double Throw (SPDT) |