Slide Switch DPDT Panel Mount
SWITCH SLIDE DPDT 6A 120V
DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
---|---|---|---|
Product Category | Slide Switches | Slide Switches | Slide Switches |
Product Number | 1201M1S3ZQE3-ND | 1201M1S3ZQE3 | 1201M1S3ZQE3 |
Product Name | Slide Switches | Slide Switches | Switches - Slide Switches |
Terminal Type | Solder Terminals | Solder Terminals | |
Features | Illuminated Switch | ||
Operating Temp | -22 to 149 F (-30 to 65 C) | -22 to 149 F (-30 to 65 C) | |
Maintained Switch Function | Maintained; ON / ON (Low / High) | ON / ON (Low / High) | |
Pole & Throw Specifications | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT |