Rotary Switch 2 ~ 8 Position SP8T 150mA (AC), 200mA (DC) 115VAC Panel Mount
Rotary Switches RotarySwitch Adjstbl Stop 45deg
The 50 & 51 Series of single deck rotary switches from Grayhill are rugged in design to ensure switch operation for the lifetime of your equipment. This series of rotary switch offer a variety of circuit options and feature positive shaft grounding to ensure EMI/RFI shielding.
Features:. Optional Complete Seal for PC Board Assembly and Cleaning. Capable of Switching 200mA. Option of 22.5°, 30°, 36°, 45°, 60° and 90° Angles of Throw. 1 to 4 Poles Available. Up to 16 Positions Per Switch. PC or Solder Lug Connection
Pole and Throw Configuration = DP
Maximum Current = 150 mA ac, 200 mA dc
Maximum Voltage = 28 V dc, 115 V ac
Number of Positions = 2 - 8
Terminal Type = Solder Lug
Angle of Throw = 45°
Length = 28.7mm
Width = 12.7 (Dia.)mm
Actuator Type = Shaft
Dimensions = 12.7 (Dia.) x 28.7 mm
Switch, Rotary, Adjustable Stop, 45 Degree, 1 Deck, 1 Pole, Non-Shorting
SWITCH, ROTARY, SP8T, 200mA, 220V; No. of Switch Positions:8 Position; No. of Poles:1 Pole; Angle of Throw:45°; Contact Current AC Max:150mA; Contact Voltage AC Max:220V; Product Range:50 Series; Illumination:Non Illuminated RoHS Compliant: Yes
DigiKey | VAST STOCK CO., LIMITED | RS Components, Ltd. | Allied Electronics, Inc. | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches |
Product Number | GH7347-ND | 50D45-01-1-AJN | 8779489 | 70216806 | 96B4821 |
Product Name | Rotary Switches | Rotary Switches | Switch, Rotary, Adjustable Stop, 45 Degree, 1 Deck, 1 Pole, Non-Shorting | Switch, Rotary, Sp8T, 200Ma, 220V; No. Of Switch Positions Grayhill | |
Actuator Type | Flush Actuator | ||||
Current Rating | 0.2 amps | 0.2 amps | 0.1 amps | ||
Angle of Throw | 45 degrees | 45 degrees | 45 degrees | ||
Number of Decks | 1 | ||||
Poles per Deck | 1 | 1 |