Body Features Actuator Color : Black LED Color : Red
Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Indicator/Imprint Legend : None Operating Function : On Off On Panel Cutout Size : 11.3 x 12.07 MM [.445 x .475 INCH ]
Contact Features Rocker Switch Contact Current Rating (AMP) : 3 Switch Contact Plating Material : Silver
Electrical Characteristics Rocker Switch Voltage Rating (VAC) : 125
Housing Features Process Sealed : No
Industry Standards VDE Tested : No
Mechanical Attachment Mounting Angle : Vertical Rocker Switch Mounting Type : 1/2" (Square Hole)
Product Type Features Actuator Style : Rocker Actuator Type : Top Lamp : Without Product Type : Switch Rocker Switch LED : With Rocker Switch Type : Power
Termination Features Termination Type : Wire Lugs
Body Features
- Actuator Color : Black
- LED Color : Red
Configuration Features
- Configuration (Pole-Throw) : Single Pole - Double Throw
- Indicator/Imprint Legend : None
- Operating Function : On Off On
- Panel Cutout Size : 11.3 x 12.07 MM [.445 x .475 INCH ]
Contact Features
- Rocker Switch Contact Current Rating (AMP) : 3
- Switch Contact Plating Material : Silver
Electrical Characteristics
- Rocker Switch Voltage Rating (VAC) : 125
Housing Features
Industry Standards
Mechanical Attachment
- Mounting Angle : Vertical
- Rocker Switch Mounting Type : 1/2" (Square Hole)
Product Type Features
- Actuator Style : Rocker
- Actuator Type : Top
- Lamp : Without
- Product Type : Switch
- Rocker Switch LED : With
- Rocker Switch Type : Power
Termination Features
- Termination Type : Wire Lugs