Break before make contact timing. G and Q contacts have UL recognation. Sealed versions to IP67
Contact Configuration = SPDT
Switch Operation = (On)-Off-(On)
Panel Cut Out Width = 10.6mm
Panel Cut Out Height = 17.96mm
Contact Current Rating = 5 A @ 28 V dc
Actuator Colour = Black
Mounting Type = Panel
Terminal Type = Wire Lug
Case Material = Thermoplastic
Panel Cut Out Size = 17.96 x 10.62mm
Break before make contact timing. G and Q contacts have UL recognation. Sealed versions to IP67
Contact Configuration = SPDT
Switch Operation = (On)-Off-(On)
Panel Cut Out Width = 10.6mm
Panel Cut Out Height = 17.96mm
Contact Current Rating = 5 A @ 28 V dc
Actuator Colour = Black
Mounting Type = Panel
Terminal Type = Wire Lug
Case Material = Thermoplastic
Panel Cut Out Size = 17.96 x 10.62mm
Delivery on production packaging - Bag. This product is non-returnable.
RS Components, Ltd. | |
---|---|
Product Category | Rocker Switches |
Product Number | 7109393 |
Switch Function | Maintained |
Maintained Contact Switch Function | Three Position (Center OFF) |
Momentary Contact Switch Function | (On)-Off-(On) |
Pole & Throw Specifications | Single Pole, Double Throw |
Terminal Type | Wire Lug |