SWITCH ROCKER DPST 15A 12V
IP65 Sealed rocker switches with integral bezels which protect against accidental operation. 6.35 (0.250) faston/solder termination. Neon illuminated versions require 230Vac, (3985077 , 3985083 ). LED illuminated versions require 12Vdc, (3985112 , 3985106 ). Ideal for applications requiring wash-down cleaning. Contact Resistance: 10mΩ. Contact Material: Silver. Panel Cut-out 21.08 x 36.83
Contact Configuration = DPST
Switch Operation = On-Off
Panel Cut Out Width = 36.8mm
Panel Cut Out Height = 21.08mm
Contact Current Rating = 15 A @ 250 V ac
Illuminated = Yes
Actuator Colour = Black
Mounting Type = Panel
IP Rating = IP65
Terminal Type = Quick Connect, Solder
Rocker Switch DPST 15A (DC) Panel Mount, Snap-In
ROCKER SWITCH, DPST, 15A, 12VDC, PANEL; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Illumin
Acme Chip Technology Co., Limited | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
Product Number | KG412A2XDA26X6 | 3985106 | 679-4045-ND | 75K7609 |
Product Name | Switches - Rocker Switches | Rocker Switches | Rocker Switch, Dpst, 15A, 12Vdc, Panel; Switch Operation Apem | |
Rocker Actuator | Convex (Reverse V) - Illuminated | Rocker | ||
Maintained Contact Switch Function | ON/OFF | ON/OFF | ON/OFF | ON/OFF |
Momentary Contact Switch Function | On-Off | On-Off | ||
Pole & Throw Specifications | Double Pole, Single Throw; DPST | Double Pole, Single Throw | Double Pole, Single Throw | Double Pole, Single Throw; DPST |
Terminal Type | Solder Terminals; Solder, Quick Connect - 0.250\" (6.3mm) | Solder Terminals; Straight PC Pins; Quick Connect, Solder | Solder Terminals; Quick Connect / Blade |