The Marquardt waterproof 1930 series of double pole rocker switches are IP65 rated, the rocker switch actuator is protected from dust and water ingression. Suitable for use in Class II appliances and available in a choice of non illuminated or fully illuminated 230Vac neon actuators, versions with abrasion-proof on-off legends are available too. The 1930 rocker switches have silver contacts with DPNO, DPST or DPDT switching formats that includes 2 or 3 position switching, on-off or center off (on-off-on) latching action contacts.
Waterproof, IP65 rated. High current rating, up to 20A. High inrush current (capacitive) up to 120A, stock number 741-0836 up to 100A. Contact distance â¥3mm. Operating force 3 to 8N. Electrical connection via 6.3mm Faston/Quick Connect style tab terminals. UL 94 V-2 flammability rated
Contact Configuration = DPDT
Switch Operation = (On)-Off-(On)
Panel Cut Out Width = 22mm
Panel Cut Out Height = 30mm
Contact Current Rating = 12 A @ 250 V ac
Actuator Colour = Black
Mounting Type = Panel
IP Rating = IP40
Terminal Type = Quick Connect
Case Material = Polyamide
The Marquardt waterproof 1930 series of double pole rocker switches are IP65 rated, the rocker switch actuator is protected from dust and water ingression. Suitable for use in Class II appliances and available in a choice of non illuminated or fully illuminated 230Vac neon actuators, versions with abrasion-proof on-off legends are available too. The 1930 rocker switches have silver contacts with DPNO, DPST or DPDT switching formats that includes 2 or 3 position switching, on-off or center off (on-off-on) latching action contacts.
Waterproof, IP65 rated. High current rating, up to 20A. High inrush current (capacitive) up to 120A, stock number 741-0836 up to 100A. Contact distance â¥3mm. Operating force 3 to 8N. Electrical connection via 6.3mm Faston/Quick Connect style tab terminals. UL 94 V-2 flammability rated
Contact Configuration = DPDT
Switch Operation = (On)-Off-(On)
Panel Cut Out Width = 22mm
Panel Cut Out Height = 26.65mm
Contact Current Rating = 12 A @ 250 V ac
Actuator Colour = Black
Mounting Type = Panel
IP Rating = IP40
Terminal Type = Quick Connect
Legend Text = O
RS Components, Ltd. | RS Components, Ltd. | |
---|---|---|
Product Category | Rocker Switches | Rocker Switches |
Product Number | 8235190 | 8235194 |
Switch Function | Maintained | Maintained |
Maintained Contact Switch Function | Three Position (Center OFF) | Three Position (Center OFF) |
Momentary Contact Switch Function | (On)-Off-(On) | (On)-Off-(On) |
Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw |
Terminal Type | Quick Connect | Quick Connect |