Rocker Switch SPDT 5A (AC/DC) 120V Panel Mount, Snap-In
SWITCH ROCKER SPDT 5A 120V
DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Rocker Switches | Rocker Switches | Rocker Switches |
Product Number | U13J61ZQE11-ND | U13J61ZQE11 | 35AH8799 |
Product Name | Rocker Switches | Switches - Rocker Switches | Rocker C&k Components |
Rocker Actuator | Paddle | Paddle; Paddle | Rocker |
Switch Function | Maintained | ||
Maintained Contact Switch Function | Three Position (Center OFF) | ON/OFF | |
Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | |
Terminal Type | Solder Terminals | Solder Terminals; Solder Lug |