Rocker Switch SPST 16A (AC) 125V Panel Mount, Snap-In
SWITCH ROCKER SPST 16A 125V
DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Rocker Switches | Rocker Switches | Rocker Switches |
Product Number | DA102J11S117PQF-ND | DA102J11S117PQF | 34AH8093 |
Product Name | Rocker Switches | Switches - Rocker Switches | Rocker C&k Components |
Switch Function | Maintained | ||
Maintained Contact Switch Function | ON/OFF | ON/OFF | |
Pole & Throw Specifications | Single Pole, Single Throw | Single Pole, Single Throw; SPST | |
Terminal Type | Solder Terminals | Solder Terminals; Solder Lug | |
Standards / Compliances | UL Listed | UL Listed |