Electronic control rectangular rocker switch housings. Available with one or two lamps or nonlighted displays. Housings have black paddles and bezels. Terminals are 0.110 in by 0.020 in, or 0.025 in by 0.025 in with silver or gold contacts. Switches have two or three position operating action, with one circuit on and one circuit off in extreme operating position. Rocker operators ordered separately.
SWITCH ROCKER DPDT 3A 125V
Honeywell Sensing & IoT | Acme Chip Technology Co., Limited | |
---|---|---|
Product Category | Rocker Switches | Rocker Switches |
Product Number | AML24GBA2CA07 | AML24GBA2CA07 |
Product Name | AML24 Series Rocker Switch, DPDT, 3 position, Silver Contacts, 0.110 in x 0.020 in (Solder or Quick-Connect), 2 Lamp Circuits, Rectangle, Snap-in Panel | Switches - Rocker Switches |
Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw; DPDT |
Terminal Type | Solder Terminals | Solder Terminals; Solder, Quick Connect - 0.110\" (2.8mm) |
Features | Illuminated | |
Rocker Actuator | Actuator Arm, Cap Required - Illuminated | |
Switch Function | Momentary |