High Inrush 10 & 16 Amp Rockers
Rocker Switch DPDT 16A (AC) 125V Panel Mount, Snap-In
NKK Switches | DigiKey | |
---|---|---|
Product Category | Rocker Switches | Rocker Switches |
Product Number | JWLW22RCA | 360-2539-ND |
Product Name | Rocker Switches | Rocker Switches |
Rocker Actuator | Rocker | |
Pole & Throw Specifications | Double Pole, Single Throw; Double Pole, Double Throw | Double Pole, Double Throw |
Terminal Type | Solder Terminals | Solder Terminals; Quick Connect / Blade |
Operating Temperature | -13 to 185 F (-25 to 85 C) | -13 to 185 F (-25 to 85 C) |
Mechanical Life | 25000 | 25000 |