SWITCH ROCKER SPDT 3A 120V
Rocker Switch SPDT 3A (AC/DC) 120V Through Hole, Right Angle
ROCKER SWITCH, SPDT, 3A, 120V, TH; Switch Operation:On-None-On
Shenzhen Shengyu Electronics Technology Limited | DigiKey | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Rocker Switches | Rocker Switches | Rocker Switches |
Product Number | 400MSP1R1BLKM6QE | 400MSP1R1BLKM6QE-ND | 16N1235 |
Product Name | Switches - Rocker Switches | Rocker Switches | Rocker Switch, Spdt, 3A, 120V, Th; Switch Operation E-Switch |
Rocker Actuator | Concave (Curved) | Rocker | |
Momentary Contact Switch Function | On-On | Three Position Momentary (Center NEUTRAL) | |
Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT |
Terminal Type | PC Pin | Straight PC Pins | |
Standards / Compliances | UL Listed | UL Listed | RoHS |