Rocker Switch DPDT 0.4VA (AC/DC) 20V Through Hole, Right Angle
DigiKey | |
---|---|
Product Category | Rocker Switches |
Product Number | 108-7205J1APE2-ND |
Product Name | Rocker Switches |
Switch Function | Momentary |
Momentary Contact Switch Function | Three Position Momentary (Center OFF) |
Pole & Throw Specifications | Double Pole, Double Throw |
Terminal Type | Straight PC Pins |
Standards / Compliances | RoHS; UL Listed |