Rocker Switch SPDT 0.4VA (AC/DC) 20V Panel Mount, Snap-In
SWITCH ROCKER SPDT 0.4VA 20V
DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Rocker Switches | Rocker Switches | Rocker Switches |
Product Number | 7105J19Z3BE22-ND | 7105J19Z3BE22 | 36AH6408 |
Product Name | Rocker Switches | Switches - Rocker Switches | Rocker C&k Components |
Switch Function | Momentary | Momentary | |
Momentary Contact Switch Function | Three Position Momentary (Center OFF) | Three Position Momentary (Center OFF); Mom-Off-Mom | |
Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | |
Terminal Type | Quick Connect / Blade | Quick Connect - 0.062\" (1.5mm) | |
Standards / Compliances | UL Listed | UL Listed |