SWITCH ROCKER SPDT 0.4VA 20V
Rocker Switch SPDT 0.4VA (AC/DC) 20V Through Hole
Acme Chip Technology Co., Limited | DigiKey | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Rocker Switches | Rocker Switches | Rocker Switches |
Product Number | 7108J2V3BE1 | 7108J2V3BE1-ND | 36AH8021 |
Product Name | Switches - Rocker Switches | Rocker Switches | Rocker C&k Components |
Rocker Actuator | Paddle; Paddle | Paddle | Rocker |
Switch Function | Momentary | Momentary | |
Momentary Contact Switch Function | On-Mom | Momentary ON | |
Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | |
Terminal Type | PC Pin | Straight PC Pins |