SWITCH ROCKER DPST 30A 30V
Rocker Switch DPST 30A (DC) Panel Mount, Flange
Acme Chip Technology Co., Limited | DigiKey | |
---|---|---|
Product Category | Rocker Switches | Rocker Switches |
Product Number | SW3821D | 360-3311-ND |
Product Name | Switches - Rocker Switches | Rocker Switches |
Rocker Actuator | Concave (Standard V) | |
Maintained Contact Switch Function | ON/OFF | ON/OFF |
Momentary Contact Switch Function | On-Off | |
Pole & Throw Specifications | Double Pole, Single Throw; DPST | Double Pole, Single Throw |
Terminal Type | Screw Terminals; Screw Terminal | Screw Terminals |