Rocker Switch SPST 16A (AC) 125V Panel Mount, Snap-In
ROCKER SWITCH, SPST, 16A, 125V, PANEL; Switch Operation:Off-None-O
DigiKey | Newark, An Avnet Company | |
---|---|---|
Product Category | Rocker Switches | Rocker Switches |
Product Number | 432-1117-ND | 41T0302 |
Product Name | Rocker Switches | Rocker Switch, Spst, 16A, 125V, Panel; Switch Operation Carling Technologies |
Switch Function | Maintained | |
Maintained Contact Switch Function | ON/OFF | |
Pole & Throw Specifications | Single Pole, Single Throw | Single Pole, Single Throw; SPST |
Terminal Type | Quick Connect / Blade | |
Standards / Compliances | CSA Certified; UL Listed |