Rocker Switch DPST 16A (AC), 10A (DC) 250V Panel Mount, Snap-In
DigiKey | |
---|---|
Product Category | Rocker Switches |
Product Number | 1091-1176-ND |
Product Name | Rocker Switches |
Switch Function | Maintained |
Maintained Contact Switch Function | ON/OFF |
Pole & Throw Specifications | Double Pole, Single Throw |
Terminal Type | Quick Connect / Blade |