SEALS USA, Inc. Digital Torque Tool Tester, Ext Sensor, 500 N-m (368 ft-lb) TTC-E-500

Suppliers

Company
Product
Description
Supplier Links
Digital Torque Tool Tester, Ext Sensor, 500 N-m (368 ft-lb) - TTC-E-500 - Transcat, Inc.
Rochester, NY, USA
Digital Torque Tool Tester, Ext Sensor, 500 N-m (368 ft-lb)
TTC-E-500
Digital Torque Tool Tester, Ext Sensor, 500 N-m (368 ft-lb) TTC-E-500
Product Highlights The TTC Series provides exceptional accuracy for measuring torque on various products including torque wrenches, manual screwdrivers, electric screwdrivers, pneumatic screwdrivers and other torque controlled power tools. The TTC's provide long operation life and power flexibility with the ability to work from the internal rechargeable battery or included AC adapter. The TTC's have six modes of operation: Track for live readings, Peak which records the highest level over a test, First Peak which records a reading after a programmed decrease, Auto Peak which resets after a period of time, Auto First Peak which resets the first peak after a period of time, Double Peak which provides two separate peak readings from programmed decreases. Preset operation with programmable tolerance thresholds for quick pass fail tool test is available in all modes. The analog bar graph on the backlit, reversible LCD aids users by providing the resultant torque's current position compared to the full scale range along with the direction of the force. Pass/fail icons produce live test feedback allowing instant determination of the results. Every tester comes standard with USB and RS-232 outputs. The TTC's software enables the uploading of data and the additional statistical analysis with its auto-calculation of the selected values. These excellent features make the TTC Torque Tool Testers a valuable and versatile addition to the production and quality control departments. Strong, light-weight, compact aluminum enclosure allows portability and usage in any shop environment Flexible six modes of operation: Track, Peak, First Peak, Auto Peak, Auto First Peak, Double Peak Backlit graphical, reversible display with analog bar graph plus CW/CCW directional indication provides fast interpretation of tool response Selectable chart display mode aids viewing performance over the entire test Preset operation with Pass-Fail LED icons enable quick determination of tool performance acceptance Units come standard with USB or RS232 communication output for data upload 1000 memory record storage plus software provides easy data transfer 0.3% FS accuracy provides a standard for checking tools on ranges up to 590 ft-lb (800 N-m) Operation via the rechargeable battery or the AC Available rundown adapter for power tool testing on certain models Calibration certificate with data guarantees performance upon purchase 500 (0.05) N-m 5000 (0.5) kgf-cm 4425 (0.5) in-lbf 368 (0.05) ft-lbf

Product Highlights

The TTC Series provides exceptional accuracy for measuring torque on various products including torque wrenches, manual screwdrivers, electric screwdrivers, pneumatic screwdrivers and other torque controlled power tools.

The TTC's provide long operation life and power flexibility with the ability to work from the internal rechargeable battery or included AC adapter. The TTC's have six modes of operation: Track for live readings, Peak which records the highest level over a test, First Peak which records a reading after a programmed decrease, Auto Peak which resets after a period of time, Auto First Peak which resets the first peak after a period of time, Double Peak which provides two separate peak readings from programmed decreases. Preset operation with programmable tolerance thresholds for quick pass fail tool test is available in all modes.

The analog bar graph on the backlit, reversible LCD aids users by providing the resultant torque's current position compared to the full scale range along with the direction of the force. Pass/fail icons produce live test feedback allowing instant determination of the results.

Every tester comes standard with USB and RS-232 outputs. The TTC's software enables the uploading of data and the additional statistical analysis with its auto-calculation of the selected values.

These excellent features make the TTC Torque Tool Testers a valuable and versatile addition to the production and quality control departments.

  • Strong, light-weight, compact aluminum enclosure allows portability and usage in any shop environment
  • Flexible six modes of operation: Track, Peak, First Peak, Auto Peak, Auto First Peak, Double Peak
  • Backlit graphical, reversible display with analog bar graph plus CW/CCW directional indication provides fast interpretation of tool response
  • Selectable chart display mode aids viewing performance over the entire test
  • Preset operation with Pass-Fail LED icons enable quick determination of tool performance acceptance
  • Units come standard with USB or RS232 communication output for data upload
  • 1000 memory record storage plus software provides easy data transfer
  • 0.3% FS accuracy provides a standard for checking tools on ranges up to 590 ft-lb (800 N-m)
  • Operation via the rechargeable battery or the AC
  • Available rundown adapter for power tool testing on certain models
  • Calibration certificate with data guarantees performance upon purchase
  • 500 (0.05) N-m
  • 5000 (0.5) kgf-cm
  • 4425 (0.5) in-lbf
  • 368 (0.05) ft-lbf
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Torque Sensors
Product Number TTC-E-500
Product Name Digital Torque Tool Tester, Ext Sensor, 500 N-m (368 ft-lb)
Torque 4425 In-lbs (5102 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

MR51-20Z - Torque sensor, 20 ozFin / 1400 gFcm / 14 kgFmm / 140 Nmm / 14 Ncm - MR51-20Z - Mark-10 Corporation
Specs
Torque 1.24 In-lbs (1.43 kg-cm)
Category of Device Element/Chip
View Details
General Purpose Reaction Dual Shaft Torque Sensor - STS Series - Transducer Techniques, LLC
Specs
Torque 600 to 12000 In-lbs (692 to 13837 kg-cm)
Electrical Output Voltage
Features Temperature Compensation
View Details
Strain Gauge Torque Sensors - SIT 105/110/120 SERIES - Sensor Technology, Ltd.
Specs
Torque 442 to 44248 In-lbs (510 to 51020 kg-cm)
Electrical Output Voltage (optional feature); Serial (optional feature)
Torque Sensor Type Reaction
View Details
Non-Contact, Reduced Frontal Area Wheel Torquemeter - MCRT 27835T - S. Himmelstein & Company
Specs
Torque 500 to 2000 In-lbs (577 to 2306 kg-cm)
Accuracy 0.1000 ±% Full Scale
Electrical Output Voltage
View Details