RELAY SOCKET, 250V, 6A, DIN RAIL; Socket Mounting:DIN Rail; Socket Terminals:Screw; No. of Pins:5Pins; Current Rating:6A; Voltage Rating:250V; Product Range:-; Accessory Type:Relay Socket RoHS Compliant: Yes
Newark, An Avnet Company | |
---|---|
Product Category | Relay Sockets |
Product Number | 08X7318 |
Product Name | Relay Socket, 250V, 6A, Din Rail; Socket Mounting Finder |
Mounting Style | DIN |