Amphenol PCD Relay Socket Quick Mount Series

Description
Amphenol Pcd's Quick Mount relay sockets snap mount into standard aircraft panel cutouts and eliminates all socket-to-bulkhead mounting hardware. This simplifies the installation and dramatically reducing weight and installation cost. Sockets meet the applicable performance and dimensional requirements of MIL-PRF-12883 and are compatible with MIL SPEC approved relays from any manufacture. Can be utilized in existing avionic systems with standard slotted panel cutouts. Easy installation A heel and toe snap-in-system allows the socket to be mounted to the panel without hardware and held securely in place Lower installation cost Reduction of over 45% in socket installation time due to the elimination of loose hardware Snap-in- relay to panel mounting & pre-assembled relay hardware Eliminates the logistical and safety issues related with loose hardware Lightweight The elimination of the mounting hardware & streamlined polyetherimide body combine to reduce the weight by 30 to 40% compared to traditional relay sockets
Description
Amphenol Pcd's Quick Mount relay sockets snap mount into standard aircraft panel cutouts and eliminates all socket-to-bulkhead mounting hardware. This simplifies the installation and dramatically reducing weight and installation cost. Sockets meet the applicable performance and dimensional requirements of MIL-PRF-12883 and are compatible with MIL SPEC approved relays from any manufacture. Can be utilized in existing avionic systems with standard slotted panel cutouts. Easy installation A heel and toe snap-in-system allows the socket to be mounted to the panel without hardware and held securely in place Lower installation cost Reduction of over 45% in socket installation time due to the elimination of loose hardware Snap-in- relay to panel mounting & pre-assembled relay hardware Eliminates the logistical and safety issues related with loose hardware Lightweight The elimination of the mounting hardware & streamlined polyetherimide body combine to reduce the weight by 30 to 40% compared to traditional relay sockets

Suppliers

Company
Product
Description
Supplier Links
Relay Socket - Quick Mount Series - Amphenol PCD
Beverly, MA, USA
Amphenol Pcd's Quick Mount relay sockets snap mount into standard aircraft panel cutouts and eliminates all socket-to-bulkhead mounting hardware. This simplifies the installation and dramatically reducing weight and installation cost. Sockets meet the applicable performance and dimensional requirements of MIL-PRF-12883 and are compatible with MIL SPEC approved relays from any manufacture. Can be utilized in existing avionic systems with standard slotted panel cutouts. Easy installation A heel and toe snap-in-system allows the socket to be mounted to the panel without hardware and held securely in place Lower installation cost Reduction of over 45% in socket installation time due to the elimination of loose hardware Snap-in- relay to panel mounting & pre-assembled relay hardware Eliminates the logistical and safety issues related with loose hardware Lightweight The elimination of the mounting hardware & streamlined polyetherimide body combine to reduce the weight by 30 to 40% compared to traditional relay sockets

Amphenol Pcd's Quick Mount relay sockets snap mount into standard aircraft panel cutouts and eliminates all socket-to-bulkhead mounting hardware. This simplifies the installation and dramatically reducing weight and installation cost. Sockets meet the applicable performance and dimensional requirements of MIL-PRF-12883 and are compatible with MIL SPEC approved relays from any manufacture. Can be utilized in existing avionic systems with standard slotted panel cutouts.

Easy installation
A heel and toe snap-in-system allows the socket to be mounted to the panel without hardware and held securely in place

Lower installation cost
Reduction of over 45% in socket installation time due to the elimination of loose hardware

Snap-in- relay to panel mounting & pre-assembled relay hardware
Eliminates the logistical and safety issues related with loose hardware

Lightweight
The elimination of the mounting hardware & streamlined polyetherimide body combine to reduce the weight by 30 to 40% compared to traditional relay sockets

Supplier's Site

Technical Specifications

  Amphenol PCD
Product Category Relay Sockets
Product Number Quick Mount Series
Product Name Relay Socket
Mounting Style Panel; Other; Snap Mount
Terminal Type Quick Connect/ Disconnect Terminals
Number of Poles 1 to 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Relay Sockets - 9232644 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Style DIN; Other; Din rail
Terminal Type Screw; Other; Screw
International Approvals RoHS Compliant
View Details
Relay Socket -  - Americor Electronics, Ltd.
Americor Electronics, Ltd.
View Details
SocketPac® Series -  - Advanced Interconnections Corp.
Advanced Interconnections Corp.
Specs
Mounting Style Panel; Surface (optional feature); PCB
Terminal Type Solder
International Approvals RoHS
View Details