Solid State Relays - Industrial Mount SSR Relay, DIN Rail Mount 45mm, 600VAC/45A, 90-280VAC/DC In, Instantaneous
SSR RELAY SPST-NO 45A 48-600V
Solid State SPST-NO (1 Form A) SSR with Integrated Heat Sink
SSR Relay, DIN Rail Mount 45mm, 600VAC/45A, 90-280VAC/DC In, Instantaneous
Sensata Technologies | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | DigiKey | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Electromechanical Relays |
Product Number | DR4560A45RJ | DR4560A45RJ | DR4560A45RJ | DR4560A45RJ-ND | 83AC7874 |
Product Name | DR45 Series DIN Rail Mount AC Output SSR DR4560A45RJ | Solid State Relays - Industrial Mount | Relays - Solid State Relays | Solid State Relays | Ssr Relay, Din Rail Mount 45Mm, 600Vac/45A, 90-280Vac/dc In, Instantaneous Sensata/crydom |
Operating Temp | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) | |||
Input Voltage (Control Signal) Type | AC | AC; DC | |||
Input Voltage (Control Signal) Range | 48 to 600 volts | 90 to 280 volts | |||
Input Current (Control Signal) Range | 0.0040 amps | 0.0040 amps |