• Rating from 10 A to 30 A @ 280 VAC
• Slim 22.5mm (width) package
• SCR output for heavy industrial loads
• LED input status indicator
• AC or DC control
• Zero Voltage (resistive loads) or Instantaneous (inductive loads) turn-on output
SSR RELAY SPST-NO 30A 24-280V
Solid State Relays - Industrial Mount DIN SSR 280VAC/30A 90-140VAC In,ZC
Solid State SPST-NO (1 Form A) SSR with Integrated Heat Sink
Sensata Technologies | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | DigiKey | |
---|---|---|---|---|
Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
Product Number | CKRB2430 | CKRB2430 | CKRB2430 | CKRB2430-ND |
Product Name | CKR Series CKRB2430 Relay | Relays - Solid State Relays | Solid State Relays - Industrial Mount | Solid State Relays |
Operating Temp | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) | ||
Mounting | DIN; DIN Rail | DIN | ||
Approvals | RoHS | RoHS | ||
Input Current (Control Signal) Range | 0.0050 amps |