AAEON Electronics, Inc. BP-205SP-P4

Suppliers

Company
Product
Description
Supplier Links
Wallmount, PCI, 5-slot Backplane, 4 PCI, Single Segment Main Feature Master: PCI PCI: 4 System: Single Fan Connector: 2 ATX Control Connector: 1 ATX Power Connector: 1 Dimension: 4.2" x 7.3" (106mm x 186mm) Wallmount, PCI, 5-Slot Backplane, 4 PCI, Single Segment Main Feature Master: PCI PCI: 4 System: Single Fan Connector : 2 ATX Control Connector: 1 ATX Power Connector:1 Dimension: 4.2" x 7.3" (106mm x 186mm)

Wallmount, PCI, 5-slot Backplane, 4 PCI, Single Segment
Main Feature

  • Master: PCI
  • PCI: 4
  • System: Single
  • Fan Connector: 2
  • ATX Control Connector: 1
  • ATX Power Connector: 1
  • Dimension: 4.2" x 7.3" (106mm x 186mm)

Wallmount, PCI, 5-Slot Backplane, 4 PCI, Single Segment
Main Feature

  • Master: PCI
  • PCI: 4
  • System: Single
  • Fan Connector : 2
  • ATX Control Connector: 1
  • ATX Power Connector:1
  • Dimension: 4.2" x 7.3" (106mm x 186mm)
Supplier's Site

Technical Specifications

  AAEON Electronics, Inc.
Product Category Backplanes
Product Number BP-205SP-P4
Board Function Active Backplane
Unlock Full Specs
to access all available technical data

Similar Products

3U cPCI Backplane - XTend3130 - Extreme Engineering Solutions, Inc. (X-ES)
Extreme Engineering Solutions, Inc. (X-ES)
Specs
Board Function Passive Backplane
Bus / Standard CompactPCI; 3U cPCI
View Details
18-slot BP for 20-slot chassis - PCE-5B18-88A1E - Advantech
Specs
Board Function Passive Backplane
View Details
 - BP-214SG-P12 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Board Function Active Backplane
Bus / Standard ISA/EISA; PCI; PICMG
Form Factor ATX
View Details
 - IPC-B-14 - Ant Computer, Inc.
Ant Computer, Inc.
Specs
Board Function Passive Backplane
Power Connectors AT
ISA 14
View Details