At NGT Controls, Inc., we have established an integrated system which involves the production of parts in-house.
Obtaining very high quality raw materials to ensure the best product for your temperature control needs.
All products are throughly tested and controlled by a qualified staff of engineers and quality assurance team. With manufacturing plants located in Japan, United States and China, NGT Controls, Inc. has been servicing the world with the best products.
Your Consultants For Bimetallic Disc Thermostats For More Than a Half Century
Applications
NGT Controls, Inc. | |
---|---|
Product Category | Thermal Switches and Thermal Protectors |
Product Number | Type SS1 |
Product Name | Automatic Reset Moisture Resistant Thermostats (Miniature) |
Switch Type | Open on Temperature Rise; Close on Temperature Rise |
Features | Automatic Reset |
Maximum Current | 2 amps |
Maximum AC Voltage | 125 volts |