THERMOSTAT 100DEG C SPST-NO AXL
DigiKey | |
---|---|
Product Category | Thermal Switches and Thermal Protectors |
Product Number | 399-12123-ND |
Product Name | Temperature Sensors - Thermostats - Mechanical |
Switch Type | Normally Open, NO |
Mounting/Configuration | Surface Mount |
High Temperature Set Point | 212 F (100 C) |
Repeatability / Tolerance | 9 +/-F (5 +/-C) |
Poles | Single Pole, SP |