THERMOSTAT 75DEG C SPST-NC MOD
DigiKey | |
---|---|
Product Category | Thermal Switches and Thermal Protectors |
Product Number | 399-12202-ND |
Product Name | Temperature Sensors - Thermostats - Mechanical |
Switch Type | Normally Closed, NC |
Mounting/Configuration | Surface Mount |
High Temperature Set Point | 167 F (75 C) |
Repeatability / Tolerance | 9 +/-F (5 +/-C) |
Poles | Single Pole, SP |