Technical Data
Precision stainless steel mechanism for arduous atmospheres and high humidity.
Set point adjustable over whole range against calibrated scale with tamperproof adjuster.
Weatherproof and Flameproof models.
Models for fixed switching differential, adjustable differential and HI-LO operation.
Hermetically sealed microswitch option.
ATEX and IECEx Performance Characteristics:
Enclosure
IP66 Protection
System options
Stainless Steel capillary system and Brass Bellows (standard)
Stainless Steel capillary system and Bellows
Rigid stem.
Process connection
3/8 NPT External Sliding Gland, ½ NPT External Direct mounting.
Unit weight
Between 2.2kg – 8.7kg (4.8lb – 19.1lb)
Accuracy
Set point repeatability ± 0.5% of span at 20 °C / 6 8 °F ambient.
Scale accuracy ± 2% of full scale.
Technical Data
- Precision stainless steel mechanism for arduous atmospheres and high humidity.
- Set point adjustable over whole range against calibrated scale with tamperproof adjuster.
- Weatherproof and Flameproof models.
- Models for fixed switching differential, adjustable differential and HI-LO operation.
- Hermetically sealed microswitch option.
- ATEX and IECEx
Performance Characteristics:
Enclosure
System options
- Stainless Steel capillary system and Brass Bellows (standard)
- Stainless Steel capillary system and Bellows
- Rigid stem.
Process connection
- 3/8 NPT External Sliding Gland, ½ NPT External Direct mounting.
Unit weight
- Between 2.2kg – 8.7kg (4.8lb – 19.1lb)
Accuracy
- Set point repeatability ± 0.5% of span at 20 °C / 6 8 °F ambient.
- Scale accuracy ± 2% of full scale.