Barksdale's THR & THL Series Temperature Switches add flexibility to Barksdale's solid reputation for quality & reliability and offers versatility for your temperature switching needs. These thermostats are ideal for freeze protection or temperature control in more demanding industrial applications. The THR & THL Series thermostats feature 10 foot stainless steel sensors for remote monitoring and local mount sensors for ambient temperature sensing. The THR & THL Series feature limit switches with 22 amps @ 125/250 VAC and 3 amps @ 480 VAC electrical ratings that allow thermostats to be used for higher current, heat tracing applications. The THR & THL Series models are all UL listed & CSA approved.
Barksdale Control Products | |
---|---|
Product Category | Thermal Switches and Thermal Protectors |
Product Number | Series THR & THL |
Product Name | Temperature Switches for Industrial Applications |
Switch Type | Normally Open, NO; Normally Closed, NC |
Set Point/ Switch Point | Field Adjustable Set Point / Switch Point |
Hysteresis/ Differential | 10 DegF (5.56 DegC) |
Mounting/Configuration | Probe Configuration |
High Temperature Set Point | 15 to 325 F (-9 to 163 C) |