Surge Suppression Incorporated Datasheets for Surge Suppressors
Surge suppressors are used to protect equipment from transient over voltages in power, data, and telephone circuits.
Surge Suppressors: Learn more
| Product Name | Notes |
|---|---|
| "Touch Friendly" Terminal Strip Connected Data Transmission Line Protection - UL497B Listed | |
| 12 and 24 Ciorcuit RJ45 Rackmount Series - UL497B Listed | |
| Advantage panel Protection Series, Nema 1, Frequency Responsive Circuitry / Voltage Response Circuitry (Sine Wave Tracking) | |
| Advantage Panel Protection Series, Nema 1, Voltage Responsive Circuitry (Threshold Level Protection) | |
| Coax Type Protection Series - UL497B Listed | |
| Compact DIN Rail mountable | |
| Conduit Style 4-20mA Current Loop Protection Series - UL497B Listed | |
| Detachable Type Terminal Strip Connected Data Transmission Line Protection - UL497B Listed | |
| Detachable Type Terminal Strip Connected Voice Grade, Fax, Modem, ISDN, POTS Line Protection UL497B Listed | |
| DIN Option Detachable Type Terminal Strip Connected - UL497A Listed | |
| Individual Circuit Protection (Euro Style DIN Mounted) Series | |
| Individual Circuit Protection Series 1 | |
| Individual Circuit Protection Series 2 | |
| Individual Circuit Split and Three Phase Protection Series | |
| Medium Voltage Panel Protection Series | |
| Modular Jack T1/10Base T/DSL Protection - UL497B Listed | |
| Plug & Receptacle Protection Series | |
| Residential Grade Panel Protection Series | |
| Residential/Light Commercial Panel Protection Series (Type 2, 10kA) | |
| RJ14 - Standard Voice Grade, Fax, Modem, ISDN, POTS Line Protection UL497A Listed | |
| RJ14 - Standard Voice Grade, Fax, Modem, ISDN, POTS Line Protection UL497B Listed | |
| RJ45 All 8 Pins Protected Series - UL497A Listed | |
| RJ45 All 8 Pins Protected Series - UL497B Listed | |
| Security System Protection Products - UL497B Listed | |
| Standard Voice Grade, Fax, Modem, ISDN, POTS Line Protection UL497A Listed | |
| Standard Voice Grade, Fax, Modem, ISDN, POTS Line Protection UL497B Listed | |
| Terminal Connected 4-20mA Current Loop Protection Series - UL497B Listed | |
| Terminal Strip Connected Data Transmission Line Protection - UL497B | |
| Tower Light Protection Products | |
| Type 66 Punch Down Block (PDB) Multiple Unit Kits - UL497A Listed | |
| Type 66 Punch Down Block (PDB) Multiple Unit Kits - UL497B | |
| Type 66 Punch Down Block (PDB) Product Lines - UL497A Listed | |
| Type 66 Punch Down Block (PDB) Product Lines - UL497B Listed |