Advantage Panel Protection Series, Nema 1, Voltage Responsive Circuitry (Threshold Level Protection)
| Surge Suppression Incorporated | |
|---|---|
| Product Category | Surge Protective Devices (SPDs) |
| Product Number | SMDLB3N4 |
| Product Name | Advantage® Series Parallel Connected Surge Protective Device |
| TVSS Signal Protection | Three Phase |
| Mounting | Device Mount |
| Standards | UL 1449 Third Edition; ANSI; CE Marking; CSA Mark; UL; ISO 9001:2005 |
| Features | Integral Audible Alarm (optional feature); Integral Grounding Wire; Hospital Grade; Integral Disconnect (optional feature); NEMA Enclosure; NC/NO Dry Contacts (optional feature); Remote alarm contacts (optional feature); Surge Counter (optional feature); On-board Thermal Fusing; Simple visual indicators (e.g. LEDs) |
| Type Designation | Type 2 |