L-com, Inc. Indoor DIN Mount 1-Channel 4-20 mA Current Loop Protector - 15V HGLND-CL1-15

Description
The HGLND-CL1-15 is a high performance 3-stage DIN mountable indoor protector that provides superior protection of differential or common mode lines from transients and surges. These units will protect a single 4-20 mA circuit. The first stage is comprised of a differential gas discharge tube. Stage two is a pair of current limiting series resistors and the final stage is a low capacitance diode array. The use of three terminal differential gas discharge tubes provides superior common and differential mode protection against conducted transients versus the use of lower cost two terminal tubes. The second stage series resistance limits the power dissipation of the fast diode clamp array in the third stage. This allows time for the slower but higher power gas tubes to flash over. The diode array clamps the leading edge of fast transients to safe levels until the high power gas tubes turn on. This eliminates the damaging leading edge spike that single stage gas tube protectors let leak through. The diode array's low capacitance assures that the suppressor will not degrade the high-speed signals. The 3-stage design can handle higher-level transients than a protector that uses only diodes. The HGLND-CL1-15 is designed to convert into a failsafe mode in the rare case of a catastrophic surge or lightning event. For this mode, the resistors in the second stage will fuse and portions of the diode array will short. This effectively disconnects the line from sensitive equipment thus limiting damage. The units are factory repairable. This unit can be mounted to a DIN 3 rail using the DIN mounting clip located on the rear of the unit. For additional information and complete specifications, click on the Data Sheet link below. Features Also available in 12V and 24V models Superior to diode or TVS only based designs Three-Stage protection Die cast aluminum construction with screw terminal blocks DIN 3 rail mountable Application 4 to 20 mA sensors and controllers HART Street light controllers Industrial process control Toll booths, drawbridges, railroad crossing gates and signals Pulse Input Circuits

Suppliers

Company
Product
Description
Supplier Links
Indoor DIN Mount 1-Channel 4-20 mA Current Loop Protector - 15V - HGLND-CL1-15 - L-com, Inc.
North Andover, MA, United States
Indoor DIN Mount 1-Channel 4-20 mA Current Loop Protector - 15V
HGLND-CL1-15
Indoor DIN Mount 1-Channel 4-20 mA Current Loop Protector - 15V HGLND-CL1-15
The HGLND-CL1-15 is a high performance 3-stage DIN mountable indoor protector that provides superior protection of differential or common mode lines from transients and surges. These units will protect a single 4-20 mA circuit. The first stage is comprised of a differential gas discharge tube. Stage two is a pair of current limiting series resistors and the final stage is a low capacitance diode array. The use of three terminal differential gas discharge tubes provides superior common and differential mode protection against conducted transients versus the use of lower cost two terminal tubes. The second stage series resistance limits the power dissipation of the fast diode clamp array in the third stage. This allows time for the slower but higher power gas tubes to flash over. The diode array clamps the leading edge of fast transients to safe levels until the high power gas tubes turn on. This eliminates the damaging leading edge spike that single stage gas tube protectors let leak through. The diode array's low capacitance assures that the suppressor will not degrade the high-speed signals. The 3-stage design can handle higher-level transients than a protector that uses only diodes. The HGLND-CL1-15 is designed to convert into a failsafe mode in the rare case of a catastrophic surge or lightning event. For this mode, the resistors in the second stage will fuse and portions of the diode array will short. This effectively disconnects the line from sensitive equipment thus limiting damage. The units are factory repairable. This unit can be mounted to a DIN 3 rail using the DIN mounting clip located on the rear of the unit. For additional information and complete specifications, click on the Data Sheet link below. Features Also available in 12V and 24V models Superior to diode or TVS only based designs Three-Stage protection Die cast aluminum construction with screw terminal blocks DIN 3 rail mountable Application 4 to 20 mA sensors and controllers HART Street light controllers Industrial process control Toll booths, drawbridges, railroad crossing gates and signals Pulse Input Circuits

The HGLND-CL1-15 is a high performance 3-stage DIN mountable indoor protector that provides superior protection of differential or common mode lines from transients and surges. These units will protect a single 4-20 mA circuit.
The first stage is comprised of a differential gas discharge tube. Stage two is a pair of current limiting series resistors and the final stage is a low capacitance diode array. The use of three terminal differential gas discharge tubes provides superior common and differential mode protection against conducted transients versus the use of lower cost two terminal tubes. The second stage series resistance limits the power dissipation of the fast diode clamp array in the third stage. This allows time for the slower but higher power gas tubes to flash over. The diode array clamps the leading edge of fast transients to safe levels until the high power gas tubes turn on. This eliminates the damaging leading edge spike that single stage gas tube protectors let leak through. The diode array's low capacitance assures that the suppressor will not degrade the high-speed signals. The 3-stage design can handle higher-level transients than a protector that uses only diodes.
The HGLND-CL1-15 is designed to convert into a failsafe mode in the rare case of a catastrophic surge or lightning event. For this mode, the resistors in the second stage will fuse and portions of the diode array will short. This effectively disconnects the line from sensitive equipment thus limiting damage. The units are factory repairable.
This unit can be mounted to a DIN 3 rail using the DIN mounting clip located on the rear of the unit.
For additional information and complete specifications, click on the Data Sheet link below.

Features

  • Also available in 12V and 24V models
  • Superior to diode or TVS only based designs
  • Three-Stage protection
  • Die cast aluminum construction with screw terminal blocks
  • DIN 3 rail mountable

Application

  • 4 to 20 mA sensors and controllers
  • HART Street light controllers
  • Industrial process control
  • Toll booths, drawbridges, railroad crossing gates and signals
  • Pulse Input Circuits
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Surge Suppressors
Product Number HGLND-CL1-15
Product Name Indoor DIN Mount 1-Channel 4-20 mA Current Loop Protector - 15V
Mounting DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

ESD and Surge Protection - ESD300-B1-02LRH - Infineon Technologies AG
Specs
Application Network Applications
Surge Current 18 amps
Clamping Voltage 12.5 volts
View Details
Surge Arresters - CE0373-000 - TE Connectivity
Specs
Device Type Lightning Arrestor
View Details
Type 7P.04 - Surge Protection Device (SPD) - 7P0482751012 - Finder S.p.A. con unico socio
Specs
Standards CE Marking; CE-2, EAC-1, Servimeters-Logo, VDE, ukca
View Details
Serial Surge Protector, RS-485 Data Line, 3 Stage, DIN - BB-HESP4DR - Advantech
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details