Tripp Lite by Eaton 1U Rack-Mount Network Server Power Strip, 120V, 15A, 6-Outlet (Front-Facing), 15-ft. Cord RS-0615-F

Suppliers

Company
Product
Description
Supplier Links
1U Rack-Mount Network Server Power Strip, 120V, 15A, 6-Outlet (Front-Facing), 15-ft. Cord - RS-0615-F - Tripp Lite by Eaton
Chicago, IL, United States
1U Rack-Mount Network Server Power Strip, 120V, 15A, 6-Outlet (Front-Facing), 15-ft. Cord
RS-0615-F
1U Rack-Mount Network Server Power Strip, 120V, 15A, 6-Outlet (Front-Facing), 15-ft. Cord RS-0615-F
Tripp Lite's RS-0615-F power strip offers 15 amp capacity AC power distribution in a versatile multi-mount cabinet. Detachable mounting flanges are configurable for rackmount, wallmount and under-counter installation. Uses only 1 rack space (1U) when installed in any 19 inch rack meeting EIA standards. Unfiltered electrical pass-through makes RS-0615-F ideal for distributing alternate waveform UPS or generator power in rack enclosures, network closets and more. Includes 6 front-facing NEMA5-15R outlets, 15 ft AC power cord and lighted switch with latching safety cover prevents risk of accidental turn-off. PLUG/OUTLETS: Input: NEMA 5-15P/Output: 6 Front-facing NEMA5-15R ELECTRICAL: 120V AC, 50/60Hz, 15A (Requires standard NEMA 5-15R wall receptacle) FORMAT: Supports 19 in. rackmount (uses 1 rack space/1U), wallmount, under-counter and more Features Versatile all-metal cabinet with detachable mounting flanges allows rackmount, wallmount, undercounter and other creative mounting options Uses one rack space (1U) in standard 19 inch rack ("zero U" mounting possible in many racks) Unfiltered electrical pass-through reliably distributes alternate waveform AC power from UPS or generator to supported equipment 6 front facing NEMA5-15R output receptacles 15 foot AC cord NEMA5-15P plug connection Lighted power switch confirms power on/off status Latching switch guard prevents accidental turn off 15 amp electrical capacity with circuit breaker 120VAC, 50/60Hz electrical compatibility

Tripp Lite's RS-0615-F power strip offers 15 amp capacity AC power distribution in a versatile multi-mount cabinet. Detachable mounting flanges are configurable for rackmount, wallmount and under-counter installation. Uses only 1 rack space (1U) when installed in any 19 inch rack meeting EIA standards. Unfiltered electrical pass-through makes RS-0615-F ideal for distributing alternate waveform UPS or generator power in rack enclosures, network closets and more. Includes 6 front-facing NEMA5-15R outlets, 15 ft AC power cord and lighted switch with latching safety cover prevents risk of accidental turn-off.

PLUG/OUTLETS: Input: NEMA 5-15P/Output: 6 Front-facing NEMA5-15R

ELECTRICAL: 120V AC, 50/60Hz, 15A (Requires standard NEMA 5-15R wall receptacle)

FORMAT: Supports 19 in. rackmount (uses 1 rack space/1U), wallmount, under-counter and more

Features

  • Versatile all-metal cabinet with detachable mounting flanges allows rackmount, wallmount, undercounter and other creative mounting options
  • Uses one rack space (1U) in standard 19 inch rack ("zero U" mounting possible in many racks)
  • Unfiltered electrical pass-through reliably distributes alternate waveform AC power from UPS or generator to supported equipment
  • 6 front facing NEMA5-15R output receptacles
  • 15 foot AC cord NEMA5-15P plug connection
  • Lighted power switch confirms power on/off status
  • Latching switch guard prevents accidental turn off
  • 15 amp electrical capacity with circuit breaker
  • 120VAC, 50/60Hz electrical compatibility
Supplier's Site
Power Strip; 6; 15 ft. Input; 1; Nema 5-15P Input Plug; 15 A; 120 VAC - 70101733 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Strip; 6; 15 ft. Input; 1; Nema 5-15P Input Plug; 15 A; 120 VAC
70101733
Power Strip; 6; 15 ft. Input; 1; Nema 5-15P Input Plug; 15 A; 120 VAC 70101733
Combine all premium features found separately in competitive models into one versatile power strip with more outlets and longer cords! Adjustable. More Premium Features Than the Competition Plus More Outlets and Longer Cords Slim 1U Housing Fits Any Standard 19 Inch Rack Adjustable Mounting Brackets Adapt Strip to Rackmount , Wall-Mount, or Under-Counter Applications Master Switch with Locking Switch Guard Eliminates Risk of Accidental Shut-Off Rugged All-Metal Housings for Demanding Work Environments Included Snap-In Covers Control Receptacle Usage All Models Include Circuit Breakers and Are Rated to 120 VAC, 50/60 Hz

Combine all premium features found separately in competitive models into one versatile power strip with more outlets and longer cords! Adjustable.

  • More Premium Features Than the Competition Plus More Outlets and Longer Cords
  • Slim 1U Housing Fits Any Standard 19 Inch Rack
  • Adjustable Mounting Brackets Adapt Strip to Rackmount , Wall-Mount, or Under-Counter Applications
  • Master Switch with Locking Switch Guard Eliminates Risk of Accidental Shut-Off
  • Rugged All-Metal Housings for Demanding Work Environments
  • Included Snap-In Covers Control Receptacle Usage
  • All Models Include Circuit Breakers and Are Rated to 120 VAC, 50/60 Hz
Supplier's Site

Technical Specifications

  Tripp Lite by Eaton Allied Electronics, Inc.
Product Category Power Strips Power Strips
Product Number RS-0615-F 70101733
Product Name 1U Rack-Mount Network Server Power Strip, 120V, 15A, 6-Outlet (Front-Facing), 15-ft. Cord Power Strip; 6; 15 ft. Input; 1; Nema 5-15P Input Plug; 15 A; 120 VAC
Frequency 50Hz; 60Hz
Unit Type Plug Strip; Rack Style Rack Style
Voltage 115V
Number of Outlets 6
Unlock Full Specs
to access all available technical data

Similar Products

 - 132110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Number of Outlets 5
Current 16.0 amps
Outlets Type E - French
View Details
4 Position IEC Accessory Power Strip - 852J2D08 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 4
Current 10.0 amps
View Details
PDUs and Outlet Strips - 1582H6D1S - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 6
Current 15.0 amps
View Details