Wiremold Co. (The) Power Outlet Strip, 6 Outlet, 15A; No. Of Outlets Legrand Wiremold UL207BD

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Outlet Strip, 6 Outlet, 15A; No. Of Outlets Legrand Wiremold - 95F1276 - Newark, An Avnet Company
Chicago, IL, United States
Power Outlet Strip, 6 Outlet, 15A; No. Of Outlets Legrand Wiremold
95F1276
Power Outlet Strip, 6 Outlet, 15A; No. Of Outlets Legrand Wiremold 95F1276
POWER OUTLET STRIP, 6 OUTLET, 15A; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:4.6m; Product Range:-; Body Material:Aluminum; Colour:Gray RoHS Compliant: No

POWER OUTLET STRIP, 6 OUTLET, 15A; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:4.6m; Product Range:-; Body Material:Aluminum; Colour:Gray RoHS Compliant: No

Supplier's Site Datasheet
Fort Worth, TX, USA
Outlet Center, Plug-In; 6; 15 ft.; cULus Listed; Metal; 6 ft.
70091704
Outlet Center, Plug-In; 6; 15 ft.; cULus Listed; Metal; 6 ft. 70091704
Designed to provide power where space is limited. Gray aluminum housing, except where noted. Features: Grounded Outlets Built-In Circuit Breakers Snap-On, Adjustable Mounting Clips Maximum Rating of 15 A, 120 V Grounded Electrically and Mechanically

Designed to provide power where space is limited. Gray aluminum housing, except where noted.
Features:

  • Grounded Outlets
  • Built-In Circuit Breakers
  • Snap-On, Adjustable Mounting Clips
  • Maximum Rating of 15 A, 120 V
  • Grounded Electrically and Mechanically
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Power Strips Power Strips
Product Number 95F1276 70091704
Product Name Power Outlet Strip, 6 Outlet, 15A; No. Of Outlets Legrand Wiremold Outlet Center, Plug-In; 6; 15 ft.; cULus Listed; Metal; 6 ft.
Number of Outlets 6 6
Unlock Full Specs
to access all available technical data

Similar Products

North American 6-Position Socket Strip - 85010250 - Interpower
Specs
Voltage 125VAC
Number of Outlets 6
Current 15.0 amps
View Details
PDUs and Outlet Strips - 1589H6F1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120VAC
Number of Outlets 6
Current 20.0 amps
View Details
 - 2963509 - RS Components, Ltd.
RS Components, Ltd.
Specs
Number of Outlets 2
Current 13.0 amps
Outlets Type G - British
View Details
Outlet Strip - PNS6 - Thomas & Betts Corporation
Thomas & Betts Corporation
Specs
Voltage 115V
Number of Outlets 6
Current 15.0 amps
View Details