Vacuum Fluorescent Display (VFD) 5 x 1 Character 86.00mm x 40.00mm x 8.50mm
DigiKey | |
---|---|
Product Category | Vacuum Fluorescent Displays |
Product Number | C40-0701A-ND |
Product Name | Vacuum Fluorescent (VFD) |
Display Type | Alpha-Numeric |
Number of Rows | 1 |
Number of Characters | 5 |
Width | 40 mm (1.6 inch) |