The InfoVue⢠LCD displays have been designed to operate under the most extreme conditions with a wide temperature range. They have a 70-80% power reduction over other traditional displays and can provide up to 50% savings in technology costs. They are ideally suited for OEM applications that require consistent high display performance despite extreme heat or cold. Options include either reflective or transflective polarizers. Benefits:. Has consistent cold and hot start LCD performance. Has high-duty daylight visibility. Up to 320x240 graphic display. Can be paired with LED backlights. Comes in a positive or negative image display
Offering temperature range: 0 to +50 °C. Provides high-resolution
Display Type = 7-Segment
Character Matrix = 1 Row by 2.5 Characters
Character Rows = 1
Characters per Row = 2.5
Character Height = 12.2mm
Character Width = 7mm
Viewing Area Height = 17.17mm
Viewing Area Dimensions = 26 x 17.17mm
Viewing Area Width = 26mm
External Depth = 2.8mm
LCD MOD 2.5DIG 2.5X1 TRANSFLECTV
RS Components, Ltd. | DigiKey | |
---|---|---|
Product Category | Liquid Crystal Display (LCD) Modules | Liquid Crystal Display (LCD) Modules |
Product Number | 8885635 | 67-1798-ND |
Product Name | Display Modules - LCD, OLED Character and Numeric | |
Display Type | Character Display | Character Display |
Number of Lines | 1 | 1 |
Characters per Line | 2 | 2 |
Character Width | 7 mm (0.2756 inch) | 7 mm (0.2756 inch) |
Character Height | 12.2 mm (0.4803 inch) | 12.17 mm (0.4791 inch) |