Displaytech offers a wide range of character LCD /alphanumeric displays. Available in a multitude of LCD and LED backlight colour combinations to help you achieve the perfect look for your product. Combined with a choice of super-twisted nematic display (STN) or Film Compensated STN (FSTN). These display types are popular due to their low power consumption and relative cost when compared with other display technologies. Displaytech also offer a choice of reflective and transflective displays. Transflective displays offer a greater contrast in varied light conditions so are most suited to applications where your product may be used both indoors and outdoors. Available in a range of sizes, 16 x 2, 16 x 4, 20 x 2, 20 x 4 and 24 x 2 (characters by rows).
16 x 1 Character LCD Displays. Displaytech 161A-BA-BC - Reflective STN Black on Yellow/Green no Backlight (RS 532-6335). Displaytech 161A-BC-BC - Transflective STN Black on Yellow/Green (RS 532-6341). 16 x 2 Character LCD Displays. Displaytech 162B-BC-BC - Transflective STN Black on Yellow/Green (RS 532-6379). Displaytech 162C-BC-BC - Transflective STN Black on Yellow/Green (RS 532-6414). Displaytech 162C-BA-BC - Reflective STN Black on Yellow/Green no backlight (RS 532-6408). Displaytech 162COG-BA-BC â COG Reflective STN Black on Yellow/Green no backlight (RS 532-6559). Displaytech 162D-BA-BC - Reflective STN Black on Yellow/Green no backlight (RS 532-6470). Displaytech 162D-BC-BC - Transflective STN Black on Yellow/Green (RS 532-6486). Displaytech 162B-CC-BC-3LP - Transflective STN White on Blue (RS 532-6385). Displaytech 162C-CC-BC-3LP - Transflective STN White on Blue (RS 532-6436). Displaytech 162D-CC-BC-3LP - Transflective STN White on Blue (RS 532-6492). Displaytech 162F-CC-BC-3LP - Transflective STN White on Blue (RS 532-6521). Displaytech 162C-GC-BC-3LP - Transflective STN White on Black (RS 532-6442). Displaytech 162F-FC-BC-3LP - Transflective FSTN White on Black (RS 532-6537)
- Parallel interface. - KS0066U controller (COG versions use the NT603H controller). - -10 °C to 60 °C operating temperature range
Display Type = Alphanumeric
Character Matrix = 2 Rows by 16 Characters
Character Rows = 2
Characters per Row = 16
Character Width = 3mm
External Depth = 11mm
External Dimensions = 84 x 11 x 44mm
External Width = 84mm
Viewing Area Dimensions = 65.6 x 16mm
Background Colour = Black
RS Components, Ltd. | |
---|---|
Product Category | Liquid Crystal Display (LCD) Modules |
Product Number | 5326385 |
Display Type | Character Display |
Number of Lines | 2 |
Characters per Line | 16 |
Character Width | 3 mm (0.1181 inch) |