LCD MOD 40DIG 20X2 TRANS YLW/GRN
DigiKey | |
---|---|
Product Category | Liquid Crystal Display (LCD) Modules |
Product Number | 635-1028-ND |
Product Name | Display Modules - LCD, OLED Character and Numeric |
Display Type | Character Display |
Backlight | Light Emitting Diode |
Features / Applications | Serial Interface Option |
Number of Lines | 2 |
Characters per Line | 20 |