LCD MOD 6DIG 6 X 1 TRANSFLECTIVE
DigiKey | |
---|---|
Product Category | Liquid Crystal Display (LCD) Modules |
Product Number | 153-1010-ND |
Product Name | Display Modules - LCD, OLED Character and Numeric |
Display Type | Character Display |
Technology | Twisted Nematic |
Number of Lines | 1 |
Characters per Line | 6 |
Character Width | 6.5 mm (0.2559 inch) |