LCD MOD 8 DIG 8 X 1 TRANSMISSIVE
DigiKey | |
---|---|
Product Category | Liquid Crystal Display (LCD) Modules |
Product Number | 1481-1062-ND |
Product Name | Display Modules - LCD, OLED Character and Numeric |
Display Type | Character Display |
Technology | Twisted Nematic; Film Compensated Super Twisted Nematic |
Backlight | None |
Features / Applications | Serial Interface Option |
Number of Lines | 1 |